Microchip Technology's rfPIC12C509AGT-I SO: A Compact RF Solution
The rfPIC12C509AGT-I SO from Microchip Technology is a highly integrated microcontroller solution designed for applications requiring embedded Radio Frequency (RF) support. This innovative product combines the versatility of a programmable microcontroller with an on-board RF transmitter, making it an ideal choice for a wide range of wireless applications.
Key Features
- Integrated RF Transmitter: The device includes a powerful RF transmitter capable of operating in various frequency bands, providing a seamless solution for wireless communication.
- EEPROM Memory: With built-in EEPROM memory, the rfPIC12C509AGT-I SO allows for easy data storage and retrieval, enhancing the flexibility of the device.
- Low Power Consumption: Designed with power efficiency in mind, this microcontroller is suitable for battery-operated devices, extending the operational lifespan and reducing the need for frequent battery replacements.
- Small Footprint: The compact SO (Small Outline) package is perfect for space-constrained applications, allowing designers to minimize the size of their end products.
- Highly Programmable: The microcontroller core provides a high level of programmability, enabling custom application development and feature implementation.
Applications
The rfPIC12C509AGT-I SO is versatile enough to be employed in various applications such as:
- Remote keyless entry systems
- Wireless sensor networks
- Home automation
- Garage door openers
- Low-power telemetry
Technical Specifications
- Operating Voltage Range: 2.0V to 5.5V
- Programmable Oscillator Frequency Range: Adjustable for various RF bands
- Program Memory Type: OTP (One-Time Programmable)
- EEPROM Data Memory: Yes
- Package Type: SO (Small Outline)
The rfPIC12C509AGT-I SO is a testament to Microchip Technology's commitment to providing innovative, integrated solutions that simplify the design and deployment of wireless-enabled products. With its combination of a microcontroller core and RF transmitter, this device offers a compact, power-efficient, and highly programmable solution for designers looking to add wireless capabilities to their projects.